Tinius Olsen, Inc. Universal Testing Machines, Model 10ST Extended height

Description
The 10ST extended model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm), 5kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,000lbf. (10kN available on request) Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Rubber Plastic sheet
Request a Quote
Description
The 10ST extended model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm), 5kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,000lbf. (10kN available on request) Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Rubber Plastic sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machines, Model 10ST Extended height -  - Tinius Olsen, Inc.
Horsham, PA, United States
Universal Testing Machines, Model 10ST Extended height
Universal Testing Machines, Model 10ST Extended height
The 10ST extended model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm), 5kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,000lbf. (10kN available on request) Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software. Meets or exceeds the requirements of national and international standard for materials testing systems. Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to): Rubber Plastic sheet

The 10ST extended model is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The frame has extended height by 400mm as compared to standard model. The robust design that incorporates quality materials and components ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software.

Features & Benefits

  • Extended crosshead travel (1490mm), 5kN
  • Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine.
  • Suitable for tension, compression, flexure, shear and other tests to a maximum force of 5kN/1,000lbf. (10kN available on request)
  • Different system interface options are available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel running an Android application, or virtual machine controller application running on a PC. All interfaces work with Horizon Data Analysis software.
  • Meets or exceeds the requirements of national and international standard for materials testing systems.
  • Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame.
  • Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this particular model includes (but not limited to):
  • Rubber
  • Plastic sheet
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Name Universal Testing Machines, Model 10ST Extended height
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Unlock Full Specs
to access all available technical data

Similar Products

Universal Testing Machines, L Series UTMs [5kN - 50kN], Model 10kL -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 2248 lbs (1020 kg)
View Details
Universal Testing Machines - Model 1500SL - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 337200 lbs (152925 kg)
View Details
Universal Testing Machines, Model 50ST Through-base capability -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 11240 lbs (5098 kg)
View Details
Universal Testing Machines, Model 5ST Dust ingression resistance -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 1124 lbs (510 kg)
View Details