Tinius Olsen, Inc. Pendulum Impact Testers Model IT503/504

Description
The model IT503 plastics impact tester, together with the model IT504, continues to set the industry standard for versatility, ease of operation and display of information with high resolution. The primary difference between the IT503 and the IT504 is that the model IT504 is supplied without the interlocking safety shielding. These machines are capable of determining impact resistance using either a Charpy or Izod configuration, without changing the entire pendulum. The user attaches the appropriate striking tup on the pendulum, and the specimen clamp or anvils in the base of the unit, to test plastics in accordance with ASTM D256 (Izod Impact), ISO 179 (Charpy Impact), ISO 180 (Izod Impact), ASTM D6110 (Charpy Impact), ASTM D4812 (Unnotched Cantilever Beam Impact), ASTM D4508 (Chip impact), ASTM D950 (Adhesive Bond Impact), and other similar standards. Features & Benefits Aerodynamic compound pendulum Selectable energy units of J, in.lbf, ft.lbf, kgf.m and kgf.cm Selectable impact resistance/strength calculations in ft.lbf/in, J/m, in.lbf/in, kgf.m/m, ft.lbf/in2, kJ/m2, in.lbf/in2 or kgf.m/m2 Break type input options of complete, hinge, partial, non-break and necking Automatic or manual toss correction Auto-calibration for bearing windage and friction Automatic or manual update of specimen number Real-time display of energy is available for verifying the display accuracy against traceable measurements of pendulum height and weight On the model IT503, interlocked safety doors ensure that the pendulum cannot be released with the doors open Options & Accessories Low temperature chambers Separate 0.5J, 1J and 50J hammers
Request a Quote
Description
The model IT503 plastics impact tester, together with the model IT504, continues to set the industry standard for versatility, ease of operation and display of information with high resolution. The primary difference between the IT503 and the IT504 is that the model IT504 is supplied without the interlocking safety shielding. These machines are capable of determining impact resistance using either a Charpy or Izod configuration, without changing the entire pendulum. The user attaches the appropriate striking tup on the pendulum, and the specimen clamp or anvils in the base of the unit, to test plastics in accordance with ASTM D256 (Izod Impact), ISO 179 (Charpy Impact), ISO 180 (Izod Impact), ASTM D6110 (Charpy Impact), ASTM D4812 (Unnotched Cantilever Beam Impact), ASTM D4508 (Chip impact), ASTM D950 (Adhesive Bond Impact), and other similar standards. Features & Benefits Aerodynamic compound pendulum Selectable energy units of J, in.lbf, ft.lbf, kgf.m and kgf.cm Selectable impact resistance/strength calculations in ft.lbf/in, J/m, in.lbf/in, kgf.m/m, ft.lbf/in2, kJ/m2, in.lbf/in2 or kgf.m/m2 Break type input options of complete, hinge, partial, non-break and necking Automatic or manual toss correction Auto-calibration for bearing windage and friction Automatic or manual update of specimen number Real-time display of energy is available for verifying the display accuracy against traceable measurements of pendulum height and weight On the model IT503, interlocked safety doors ensure that the pendulum cannot be released with the doors open Options & Accessories Low temperature chambers Separate 0.5J, 1J and 50J hammers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pendulum Impact Testers - Model IT503/504 - Tinius Olsen, Inc.
Horsham, PA, United States
Pendulum Impact Testers
Model IT503/504
Pendulum Impact Testers Model IT503/504
The model IT503 plastics impact tester, together with the model IT504, continues to set the industry standard for versatility, ease of operation and display of information with high resolution. The primary difference between the IT503 and the IT504 is that the model IT504 is supplied without the interlocking safety shielding. These machines are capable of determining impact resistance using either a Charpy or Izod configuration, without changing the entire pendulum. The user attaches the appropriate striking tup on the pendulum, and the specimen clamp or anvils in the base of the unit, to test plastics in accordance with ASTM D256 (Izod Impact), ISO 179 (Charpy Impact), ISO 180 (Izod Impact), ASTM D6110 (Charpy Impact), ASTM D4812 (Unnotched Cantilever Beam Impact), ASTM D4508 (Chip impact), ASTM D950 (Adhesive Bond Impact), and other similar standards. Features & Benefits Aerodynamic compound pendulum Selectable energy units of J, in.lbf, ft.lbf, kgf.m and kgf.cm Selectable impact resistance/strength calculations in ft.lbf/in, J/m, in.lbf/in, kgf.m/m, ft.lbf/in2, kJ/m2, in.lbf/in2 or kgf.m/m2 Break type input options of complete, hinge, partial, non-break and necking Automatic or manual toss correction Auto-calibration for bearing windage and friction Automatic or manual update of specimen number Real-time display of energy is available for verifying the display accuracy against traceable measurements of pendulum height and weight On the model IT503, interlocked safety doors ensure that the pendulum cannot be released with the doors open Options & Accessories Low temperature chambers Separate 0.5J, 1J and 50J hammers

The model IT503 plastics impact tester, together with the model IT504, continues to set the industry standard for versatility, ease of operation and display of information with high resolution. The primary difference between the IT503 and the IT504 is that the model IT504 is supplied without the interlocking safety shielding.
These machines are capable of determining impact resistance using either a Charpy or Izod configuration, without changing the entire pendulum.
The user attaches the appropriate striking tup on the pendulum, and the specimen clamp or anvils in the base of the unit, to test plastics in accordance with ASTM D256 (Izod Impact), ISO 179 (Charpy Impact), ISO 180 (Izod Impact), ASTM D6110 (Charpy Impact), ASTM D4812 (Unnotched Cantilever Beam Impact), ASTM D4508 (Chip impact), ASTM D950 (Adhesive Bond Impact), and other similar standards.

Features & Benefits

  • Aerodynamic compound pendulum
  • Selectable energy units of J, in.lbf, ft.lbf, kgf.m and kgf.cm
  • Selectable impact resistance/strength calculations in ft.lbf/in, J/m, in.lbf/in, kgf.m/m, ft.lbf/in2, kJ/m2, in.lbf/in2 or kgf.m/m2
  • Break type input options of complete, hinge, partial, non-break and necking
  • Automatic or manual toss correction
  • Auto-calibration for bearing windage and friction
  • Automatic or manual update of specimen number
  • Real-time display of energy is available for verifying the display accuracy against traceable measurements of pendulum height and weight
  • On the model IT503, interlocked safety doors ensure that the pendulum cannot be released with the doors open Options & Accessories
  • Low temperature chambers
  • Separate 0.5J, 1J and 50J hammers
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Number Model IT503/504
Product Name Pendulum Impact Testers
Mechanical Test Toughness
Unlock Full Specs
to access all available technical data

Similar Products

Universal Testing Machines - Model SL – Compression Only - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Tensile; Universal
Display / User Interface Application Software (optional feature)
View Details
Universal Testing Machines, Model 100ST Extended width -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 22480 lbs (10195 kg)
View Details
Torsion Testers -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Mechanical Test Shear or Torsion
Temperature 32 to 100 F (0 to 38 C)
Humidity 10 to 90 %
View Details
Universal Testing Machines, Model 50ST Extended width -  - Tinius Olsen, Inc.
Specs
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Display / User Interface Application Software (optional feature)
Force / Load 11240 lbs (5098 kg)
View Details