Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 1610

Description
The model Evotech 1610 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell, Superficial Rockwell and Brinell Hardness tests. System control is managed via a simple-to-use 6.5” color display which will also display results and statistics. It can accommodate workpiece of 345 x 220mm. Features and benefits Load cell, closed loop, linear force actuator Load range 3-150kgf (29.4-1471N) Meets or exceeds ISO, ASTM and JIS standards Fixed workpiece position Descending test head Extended indenter base with high force clamping attachment and indenter protection Embedded high quality electronic system with 6.5” color display Optional Brinell scale Large workpiece accommodation: 345x220mm (HxD) Top-class replaceable body parts, shock proof ABS covers MODEL DETAILS EV-061-1610 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)
Description
The model Evotech 1610 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell, Superficial Rockwell and Brinell Hardness tests. System control is managed via a simple-to-use 6.5” color display which will also display results and statistics. It can accommodate workpiece of 345 x 220mm. Features and benefits Load cell, closed loop, linear force actuator Load range 3-150kgf (29.4-1471N) Meets or exceeds ISO, ASTM and JIS standards Fixed workpiece position Descending test head Extended indenter base with high force clamping attachment and indenter protection Embedded high quality electronic system with 6.5” color display Optional Brinell scale Large workpiece accommodation: 345x220mm (HxD) Top-class replaceable body parts, shock proof ABS covers MODEL DETAILS EV-061-1610 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 1610 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 1610
Indentation Hardness Testers Model Evotech 1610
The model Evotech 1610 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell, Superficial Rockwell and Brinell Hardness tests. System control is managed via a simple-to-use 6.5” color display which will also display results and statistics. It can accommodate workpiece of 345 x 220mm. Features and benefits Load cell, closed loop, linear force actuator Load range 3-150kgf (29.4-1471N) Meets or exceeds ISO, ASTM and JIS standards Fixed workpiece position Descending test head Extended indenter base with high force clamping attachment and indenter protection Embedded high quality electronic system with 6.5” color display Optional Brinell scale Large workpiece accommodation: 345x220mm (HxD) Top-class replaceable body parts, shock proof ABS covers MODEL DETAILS EV-061-1610 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)

The model Evotech 1610 features Load cell, force feedback, closed loop system, fully automatic, servo motor driven. The test forces can range from 3kgf to 150kgf and can perform Rockwell, Superficial Rockwell and Brinell Hardness tests. System control is managed via a simple-to-use 6.5” color display which will also display results and statistics. It can accommodate workpiece of 345 x 220mm.

Features and benefits

  • Load cell, closed loop, linear force actuator
  • Load range 3-150kgf (29.4-1471N)
  • Meets or exceeds ISO, ASTM and JIS standards
  • Fixed workpiece position
  • Descending test head
  • Extended indenter base with high force clamping attachment and indenter protection
  • Embedded high quality electronic system with 6.5” color display
  • Optional Brinell scale
  • Large workpiece accommodation: 345x220mm (HxD)
  • Top-class replaceable body parts, shock proof ABS covers MODEL DETAILS EV-061-1610 3-150kgf Rockwell, Superficial Rockwell
    1-250kgf Brinell (optional)
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 1610
Product Name Indentation Hardness Testers
Test Brinell; Rockwell
Unlock Full Specs
to access all available technical data

Similar Products

Durometers - 6850949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Rockwell-Type Hardness Testing System - LR100 - LECO Corporation
Specs
Mounting Fixtured or Permanent
Test Rockwell
Test Method Micro; Macro
View Details
Indentation Hardness Testers - Model Evotech 1310 - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell
Test Method Superficial
Test Load 150 kg (331 lbs)
View Details