Tinius Olsen, Inc. Universal Testing Machines Model 50ST

Description
The model 50ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon software. Features & Benefits Suitable for tension, compression, flexure, shear and other tests to a maximum force of 50kN/11000lbf Single column design allows compact, economical and easy testing Various system interface options available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel, or virtual machine controller All interface options integrate with Horizon data analysis software Meets or exceeds the requirements of national and international standard for materials testing systems Four full-length T slots built into machine column to allow accessories to be securely mounted to the test frame Built-in pneumatic distribution ports that provide local air supply to pneumatic grips Options & Accessories Test frame can be extended by up to 400mm/16in to increase test area size Grips and fixtures can be easily mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT technologies Furnaces and environmental chambers can be installed for tests at high or low temperatures Safety enclosures with interlocks can be installed to protect operators from violent specimen breaks Tinius Olsen’s Horizon software can be connected to the tester by the operator
Description
The model 50ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon software. Features & Benefits Suitable for tension, compression, flexure, shear and other tests to a maximum force of 50kN/11000lbf Single column design allows compact, economical and easy testing Various system interface options available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel, or virtual machine controller All interface options integrate with Horizon data analysis software Meets or exceeds the requirements of national and international standard for materials testing systems Four full-length T slots built into machine column to allow accessories to be securely mounted to the test frame Built-in pneumatic distribution ports that provide local air supply to pneumatic grips Options & Accessories Test frame can be extended by up to 400mm/16in to increase test area size Grips and fixtures can be easily mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT technologies Furnaces and environmental chambers can be installed for tests at high or low temperatures Safety enclosures with interlocks can be installed to protect operators from violent specimen breaks Tinius Olsen’s Horizon software can be connected to the tester by the operator

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machines - Model 50ST - Tinius Olsen, Inc.
Horsham, PA, United States
Universal Testing Machines
Model 50ST
Universal Testing Machines Model 50ST
The model 50ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon software. Features & Benefits Suitable for tension, compression, flexure, shear and other tests to a maximum force of 50kN/11000lbf Single column design allows compact, economical and easy testing Various system interface options available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel, or virtual machine controller All interface options integrate with Horizon data analysis software Meets or exceeds the requirements of national and international standard for materials testing systems Four full-length T slots built into machine column to allow accessories to be securely mounted to the test frame Built-in pneumatic distribution ports that provide local air supply to pneumatic grips Options & Accessories Test frame can be extended by up to 400mm/16in to increase test area size Grips and fixtures can be easily mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT technologies Furnaces and environmental chambers can be installed for tests at high or low temperatures Safety enclosures with interlocks can be installed to protect operators from violent specimen breaks Tinius Olsen’s Horizon software can be connected to the tester by the operator

The model 50ST is designed for tension, compression, flexure and shear strength testing on materials and assemblies. The robust design incorporates quality materials and components and ensures that our reputation for superior system performance, ease of use, and longevity is maintained.
A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon software.

Features & Benefits

  • Suitable for tension, compression, flexure, shear and other tests to a maximum force of 50kN/11000lbf
  • Single column design allows compact, economical and easy testing
  • Various system interface options available, from a familiar tethered handheld interface, a wireless Bluetooth interface panel, or virtual machine controller
  • All interface options integrate with Horizon data analysis software
  • Meets or exceeds the requirements of national and international standard for materials testing systems
  • Four full-length T slots built into machine column to allow accessories to be securely mounted to the test frame
  • Built-in pneumatic distribution ports that provide local air supply to pneumatic grips Options & Accessories
  • Test frame can be extended by up to 400mm/16in to increase test area size
  • Grips and fixtures can be easily mounted securely with a simple locking pin, which also allows simple and rapid changes
  • Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT technologies
  • Furnaces and environmental chambers can be installed for tests at high or low temperatures
  • Safety enclosures with interlocks can be installed to protect operators from violent specimen breaks
  • Tinius Olsen’s Horizon software can be connected to the tester by the operator
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Mechanical Testing Equipment
Product Number Model 50ST
Product Name Universal Testing Machines
Mechanical Test Compression; Shear or Torsion; Tensile; Universal
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, hand wheel-operated, 100 lbF / 500 N - ES20 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 100 lbs (45.35 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Single-arm Drop Test Machine - ADTS-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details