Tinius Olsen, Inc. Controllers - User Interface, Proterm

Description
Familiar handheld controller that is tethered to the machine by an articulated arm. With its larger, tactile, sealed keypad, this controller is ideal for operators who use gloves to load and unload specimens and prefer a push-button keypad. The controller can be used for basic operation of the tester and can initiate a test, but must be used with Horizon software. Two models of this tethered controller are available: one designed for the operation with ST series testers, and one designed for operation with SL series testers. Features & Benefits SL model has five more buttons than the ST model, which are used for opening and closing hydraulic actuated lever pocket wedge grips, and for moving the motorized crosshead on hydraulic machines Interface is surrounded by silicone rubber guard to prevent damage Keys made from robust elastomeric epoxy and safe in all kinds of environments Keypad surface provides superior splash resistance, which reduces curling and peeling and makes it ideal for all kinds of operating environments. Specifications Specifications apply to both SL Series Handheld User Interfaces and ST Series Handheld User Interfaces, except where indicated Required or option: Option in support of testing machine crosshead positioning, specimen insertion and monitoring of machine status. Cannot be used to perform materials testing Compatible with TO: ST series frames and SL series frames Tactile push-button type: Black elastomeric keys with epoxy caps. The keypad surface provides excellent splash resistance with no curling or peeling of the keypad overlay Dedicated hard keys: SL Series – 18 keys, ST Series – 13 keys Technology platform: Embedded processor-based Language: Supports global language character sets Screen: Monochrome supertwist LCD5 – 5 lines (3 live sources, 2 status lines) Screen size: 192 x 128 pixels IP rating: Sealed to IP51 (drip-proof) Size (LxWxD): 209 x 104.1 x 29.2mm/8.25 x 4.10 x 1.15in Weight: 340g/12oz Graphics: ASCII character set, dark characters on light background with blinking and inverse video attributes Cable connection: 6-pin modular interface connector capable of communication up to 57,600bps Cradle mount to frame: SL series – mounted on adjustable, articulated arm fixed on console; ST Series – mounted on adjustable, articulated arm which in turn is connected to T slot mounting point on test frame Cable length: 600mm/23.6in Surround: Case is molded from Cycolac ABS® with a silicon rubber surround Power requirement: Via RS232 cable Operating temperature: 10-40°C Operating humidity: 10-90% non-condensing Storage temperature: 5-35°C Storage humidity: 10-70% non-condensing
Description
Familiar handheld controller that is tethered to the machine by an articulated arm. With its larger, tactile, sealed keypad, this controller is ideal for operators who use gloves to load and unload specimens and prefer a push-button keypad. The controller can be used for basic operation of the tester and can initiate a test, but must be used with Horizon software. Two models of this tethered controller are available: one designed for the operation with ST series testers, and one designed for operation with SL series testers. Features & Benefits SL model has five more buttons than the ST model, which are used for opening and closing hydraulic actuated lever pocket wedge grips, and for moving the motorized crosshead on hydraulic machines Interface is surrounded by silicone rubber guard to prevent damage Keys made from robust elastomeric epoxy and safe in all kinds of environments Keypad surface provides superior splash resistance, which reduces curling and peeling and makes it ideal for all kinds of operating environments. Specifications Specifications apply to both SL Series Handheld User Interfaces and ST Series Handheld User Interfaces, except where indicated Required or option: Option in support of testing machine crosshead positioning, specimen insertion and monitoring of machine status. Cannot be used to perform materials testing Compatible with TO: ST series frames and SL series frames Tactile push-button type: Black elastomeric keys with epoxy caps. The keypad surface provides excellent splash resistance with no curling or peeling of the keypad overlay Dedicated hard keys: SL Series – 18 keys, ST Series – 13 keys Technology platform: Embedded processor-based Language: Supports global language character sets Screen: Monochrome supertwist LCD5 – 5 lines (3 live sources, 2 status lines) Screen size: 192 x 128 pixels IP rating: Sealed to IP51 (drip-proof) Size (LxWxD): 209 x 104.1 x 29.2mm/8.25 x 4.10 x 1.15in Weight: 340g/12oz Graphics: ASCII character set, dark characters on light background with blinking and inverse video attributes Cable connection: 6-pin modular interface connector capable of communication up to 57,600bps Cradle mount to frame: SL series – mounted on adjustable, articulated arm fixed on console; ST Series – mounted on adjustable, articulated arm which in turn is connected to T slot mounting point on test frame Cable length: 600mm/23.6in Surround: Case is molded from Cycolac ABS® with a silicon rubber surround Power requirement: Via RS232 cable Operating temperature: 10-40°C Operating humidity: 10-90% non-condensing Storage temperature: 5-35°C Storage humidity: 10-70% non-condensing

Suppliers

Company
Product
Description
Supplier Links
Controllers - User Interface, Proterm -  - Tinius Olsen, Inc.
Horsham, PA, United States
Controllers - User Interface, Proterm
Controllers - User Interface, Proterm
Familiar handheld controller that is tethered to the machine by an articulated arm. With its larger, tactile, sealed keypad, this controller is ideal for operators who use gloves to load and unload specimens and prefer a push-button keypad. The controller can be used for basic operation of the tester and can initiate a test, but must be used with Horizon software. Two models of this tethered controller are available: one designed for the operation with ST series testers, and one designed for operation with SL series testers. Features & Benefits SL model has five more buttons than the ST model, which are used for opening and closing hydraulic actuated lever pocket wedge grips, and for moving the motorized crosshead on hydraulic machines Interface is surrounded by silicone rubber guard to prevent damage Keys made from robust elastomeric epoxy and safe in all kinds of environments Keypad surface provides superior splash resistance, which reduces curling and peeling and makes it ideal for all kinds of operating environments. Specifications Specifications apply to both SL Series Handheld User Interfaces and ST Series Handheld User Interfaces, except where indicated Required or option: Option in support of testing machine crosshead positioning, specimen insertion and monitoring of machine status. Cannot be used to perform materials testing Compatible with TO: ST series frames and SL series frames Tactile push-button type: Black elastomeric keys with epoxy caps. The keypad surface provides excellent splash resistance with no curling or peeling of the keypad overlay Dedicated hard keys: SL Series – 18 keys, ST Series – 13 keys Technology platform: Embedded processor-based Language: Supports global language character sets Screen: Monochrome supertwist LCD5 – 5 lines (3 live sources, 2 status lines) Screen size: 192 x 128 pixels IP rating: Sealed to IP51 (drip-proof) Size (LxWxD): 209 x 104.1 x 29.2mm/8.25 x 4.10 x 1.15in Weight: 340g/12oz Graphics: ASCII character set, dark characters on light background with blinking and inverse video attributes Cable connection: 6-pin modular interface connector capable of communication up to 57,600bps Cradle mount to frame: SL series – mounted on adjustable, articulated arm fixed on console; ST Series – mounted on adjustable, articulated arm which in turn is connected to T slot mounting point on test frame Cable length: 600mm/23.6in Surround: Case is molded from Cycolac ABS® with a silicon rubber surround Power requirement: Via RS232 cable Operating temperature: 10-40°C Operating humidity: 10-90% non-condensing Storage temperature: 5-35°C Storage humidity: 10-70% non-condensing

Familiar handheld controller that is tethered to the machine by an articulated arm. With its larger, tactile, sealed keypad, this controller is ideal for operators who use gloves to load and unload specimens and prefer a push-button keypad. The controller can be used for basic operation of the tester and can initiate a test, but must be used with Horizon software.
Two models of this tethered controller are available: one designed for the operation with ST series testers, and one designed for operation with SL series testers.

Features & Benefits

  • SL model has five more buttons than the ST model, which are used for opening and closing hydraulic actuated lever pocket wedge grips, and for moving the motorized crosshead on hydraulic machines
  • Interface is surrounded by silicone rubber guard to prevent damage
  • Keys made from robust elastomeric epoxy and safe in all kinds of environments
  • Keypad surface provides superior splash resistance, which reduces curling and peeling and makes it ideal for all kinds of operating environments. Specifications Specifications apply to both SL Series Handheld User Interfaces and ST Series Handheld User Interfaces, except where indicated
  • Required or option: Option in support of testing machine crosshead positioning, specimen insertion and monitoring of machine status. Cannot be used to perform materials testing
  • Compatible with TO: ST series frames and SL series frames
  • Tactile push-button type: Black elastomeric keys with epoxy caps. The keypad surface provides excellent splash resistance with no curling or peeling of the keypad overlay
  • Dedicated hard keys: SL Series – 18 keys, ST Series – 13 keys
  • Technology platform: Embedded processor-based
  • Language: Supports global language character sets
  • Screen: Monochrome supertwist LCD5 – 5 lines (3 live sources, 2 status lines)
  • Screen size: 192 x 128 pixels
  • IP rating: Sealed to IP51 (drip-proof)
  • Size (LxWxD): 209 x 104.1 x 29.2mm/8.25 x 4.10 x 1.15in
  • Weight: 340g/12oz
  • Graphics: ASCII character set, dark characters on light background with blinking and inverse video attributes
  • Cable connection: 6-pin modular interface connector capable of communication up to 57,600bps
  • Cradle mount to frame: SL series – mounted on adjustable, articulated arm fixed on console; ST Series – mounted on adjustable, articulated arm which in turn is connected to T slot mounting point on test frame
  • Cable length: 600mm/23.6in
  • Surround: Case is molded from Cycolac ABS® with a silicon rubber surround
  • Power requirement: Via RS232 cable
  • Operating temperature: 10-40°C
  • Operating humidity: 10-90% non-condensing
  • Storage temperature: 5-35°C
  • Storage humidity: 10-70% non-condensing
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Furnace Controllers
Product Name Controllers - User Interface, Proterm
Controller Type Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Control System - Melt-Manager® Plus® - Inductotherm Group
Specs
Controller Type Furnace
Interface Digital Front Panel
View Details
Controllers - User Interface, HMC 3.0 -  - Tinius Olsen, Inc.
Specs
Controller Type Furnace
Form Factor Handheld
View Details
 - Controls & Data Acquisition Systems - Nutec Bickley, Inc.
Specs
Controller Type Furnace
View Details
Ignition Control Module - R7284B1024 - Honeywell International, Inc.
Honeywell International, Inc.
Specs
Controller Type Furnace
Standards and Compliance Other; UL, CUL
View Details