Tinius Olsen, Inc. Controllers - User Interface, HMC 3.0

Description
Wireless handheld interface that is connected to the machine by a Bluetooth link. This interface can be used on both the ST and SL series of testers. It features an Android-based operating platform and can be used to control the machine by itself or in conjunction with Tinius Olsen’s Horizon software. Features & Benefits Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. 10.1” Display with 1920 X 1200 Resolution Typical battery life is approximately 20+ hours of continuous use. Three-channel display of test machine channels. Selectable multi-unit display of channel values. Safe operating radius of a maximum 10m. If range is exceeded for testing, the machine will operate in ‘safe’ mode. Controls machine movement during test set-up and initiates a test directly from the application. Instantaneous display of machine status and channel values. If running without the Horizon software, testing procedure can be set up using up to five simple steps. These steps include move, hold and cycle routines. Test results can be sent directly to a Wi-Fi enabled printer or connected to a PC via USB-A/USB-C connection. 13MP AF back and 8MP front camera can be used to take pictures of specimens, tests and configurations as witness to each test. Interface has Full HD 1080p video at 30fps capability to record test procedure. Stylus is included. Specifications Compatible with TO ST and SL series frames and most other VMC controlled machines Colour: Yes Operating system: Android 12 CPU: Qualcomm SM7325 Processor: 2.4Ghz/1.8Ghz, Octa-core Memory (RAM): 4GB Memory (Internal/External): 64GB 9/MicroSD (upto 1TB) Display/Display type: Screen size 10.1’’/TFT Display resolution: WXGA (1920 x 1200) Brightness: 550 nits Camera (back/front): 13.0MP Auto focus with LED flash/8.0MP Video recording resolution: FHD (1920 x 1200) @ 360fps Video playing resolution: FHD (1920 x 1200) @ 360fps USB port: Type C USB 3.2/ Fast Charging Battery capacity: 7,600 mAh, user-replaceable battery Battery life: Up to 20+ hrs WiFi: Wi-Fi 6 Supported Stylus: Integrated S pen (water and dust resistant, IP68 rated) Charging time: 160 minutes Dimensions: 285.75 x 190.5 x 31.75mm Weight: 674gm
Description
Wireless handheld interface that is connected to the machine by a Bluetooth link. This interface can be used on both the ST and SL series of testers. It features an Android-based operating platform and can be used to control the machine by itself or in conjunction with Tinius Olsen’s Horizon software. Features & Benefits Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. 10.1” Display with 1920 X 1200 Resolution Typical battery life is approximately 20+ hours of continuous use. Three-channel display of test machine channels. Selectable multi-unit display of channel values. Safe operating radius of a maximum 10m. If range is exceeded for testing, the machine will operate in ‘safe’ mode. Controls machine movement during test set-up and initiates a test directly from the application. Instantaneous display of machine status and channel values. If running without the Horizon software, testing procedure can be set up using up to five simple steps. These steps include move, hold and cycle routines. Test results can be sent directly to a Wi-Fi enabled printer or connected to a PC via USB-A/USB-C connection. 13MP AF back and 8MP front camera can be used to take pictures of specimens, tests and configurations as witness to each test. Interface has Full HD 1080p video at 30fps capability to record test procedure. Stylus is included. Specifications Compatible with TO ST and SL series frames and most other VMC controlled machines Colour: Yes Operating system: Android 12 CPU: Qualcomm SM7325 Processor: 2.4Ghz/1.8Ghz, Octa-core Memory (RAM): 4GB Memory (Internal/External): 64GB 9/MicroSD (upto 1TB) Display/Display type: Screen size 10.1’’/TFT Display resolution: WXGA (1920 x 1200) Brightness: 550 nits Camera (back/front): 13.0MP Auto focus with LED flash/8.0MP Video recording resolution: FHD (1920 x 1200) @ 360fps Video playing resolution: FHD (1920 x 1200) @ 360fps USB port: Type C USB 3.2/ Fast Charging Battery capacity: 7,600 mAh, user-replaceable battery Battery life: Up to 20+ hrs WiFi: Wi-Fi 6 Supported Stylus: Integrated S pen (water and dust resistant, IP68 rated) Charging time: 160 minutes Dimensions: 285.75 x 190.5 x 31.75mm Weight: 674gm

Suppliers

Company
Product
Description
Supplier Links
Controllers - User Interface, HMC 3.0 -  - Tinius Olsen, Inc.
Horsham, PA, United States
Controllers - User Interface, HMC 3.0
Controllers - User Interface, HMC 3.0
Wireless handheld interface that is connected to the machine by a Bluetooth link. This interface can be used on both the ST and SL series of testers. It features an Android-based operating platform and can be used to control the machine by itself or in conjunction with Tinius Olsen’s Horizon software. Features & Benefits Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine. 10.1” Display with 1920 X 1200 Resolution Typical battery life is approximately 20+ hours of continuous use. Three-channel display of test machine channels. Selectable multi-unit display of channel values. Safe operating radius of a maximum 10m. If range is exceeded for testing, the machine will operate in ‘safe’ mode. Controls machine movement during test set-up and initiates a test directly from the application. Instantaneous display of machine status and channel values. If running without the Horizon software, testing procedure can be set up using up to five simple steps. These steps include move, hold and cycle routines. Test results can be sent directly to a Wi-Fi enabled printer or connected to a PC via USB-A/USB-C connection. 13MP AF back and 8MP front camera can be used to take pictures of specimens, tests and configurations as witness to each test. Interface has Full HD 1080p video at 30fps capability to record test procedure. Stylus is included. Specifications Compatible with TO ST and SL series frames and most other VMC controlled machines Colour: Yes Operating system: Android 12 CPU: Qualcomm SM7325 Processor: 2.4Ghz/1.8Ghz, Octa-core Memory (RAM): 4GB Memory (Internal/External): 64GB 9/MicroSD (upto 1TB) Display/Display type: Screen size 10.1’’/TFT Display resolution: WXGA (1920 x 1200) Brightness: 550 nits Camera (back/front): 13.0MP Auto focus with LED flash/8.0MP Video recording resolution: FHD (1920 x 1200) @ 360fps Video playing resolution: FHD (1920 x 1200) @ 360fps USB port: Type C USB 3.2/ Fast Charging Battery capacity: 7,600 mAh, user-replaceable battery Battery life: Up to 20+ hrs WiFi: Wi-Fi 6 Supported Stylus: Integrated S pen (water and dust resistant, IP68 rated) Charging time: 160 minutes Dimensions: 285.75 x 190.5 x 31.75mm Weight: 674gm

Wireless handheld interface that is connected to the machine by a Bluetooth link.
This interface can be used on both the ST and SL series of testers. It features an Android-based operating platform and can be used to control the machine by itself or in conjunction with Tinius Olsen’s Horizon software.

Features & Benefits

  • Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine.
  • 10.1” Display with 1920 X 1200 Resolution
  • Typical battery life is approximately 20+ hours of continuous use.
  • Three-channel display of test machine channels.
  • Selectable multi-unit display of channel values.
  • Safe operating radius of a maximum 10m. If range is exceeded for testing, the machine will operate in ‘safe’ mode.
  • Controls machine movement during test set-up and initiates a test directly from the application.
  • Instantaneous display of machine status and channel values.
  • If running without the Horizon software, testing procedure can be set up using up to five simple steps. These steps include move, hold and cycle routines.
  • Test results can be sent directly to a Wi-Fi enabled printer or connected to a PC via USB-A/USB-C connection.
  • 13MP AF back and 8MP front camera can be used to take pictures of specimens, tests and configurations as witness to each test.
  • Interface has Full HD 1080p video at 30fps capability to record test procedure.
  • Stylus is included. Specifications
  • Compatible with TO ST and SL series frames and most other VMC controlled machines
  • Colour: Yes
  • Operating system: Android 12
  • CPU: Qualcomm SM7325
  • Processor: 2.4Ghz/1.8Ghz, Octa-core
  • Memory (RAM): 4GB
  • Memory (Internal/External): 64GB 9/MicroSD (upto 1TB)
  • Display/Display type: Screen size 10.1’’/TFT
  • Display resolution: WXGA (1920 x 1200)
  • Brightness: 550 nits
  • Camera (back/front): 13.0MP Auto focus with LED flash/8.0MP
  • Video recording resolution: FHD (1920 x 1200) @ 360fps
  • Video playing resolution: FHD (1920 x 1200) @ 360fps
  • USB port: Type C USB 3.2/ Fast Charging
  • Battery capacity: 7,600 mAh, user-replaceable battery
  • Battery life: Up to 20+ hrs
  • WiFi: Wi-Fi 6 Supported
  • Stylus: Integrated S pen (water and dust resistant, IP68 rated)
  • Charging time: 160 minutes
  • Dimensions: 285.75 x 190.5 x 31.75mm
  • Weight: 674gm
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Furnace Controllers
Product Name Controllers - User Interface, HMC 3.0
Controller Type Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Melt Shop Control and Management System - Meltminder® 300™ - Inductotherm Group
Specs
Controller Type Furnace
Features PLC
Interface Digital Front Panel
View Details
Ignition Control Module - Y8610U6006 - Honeywell International, Inc.
Honeywell International, Inc.
Specs
Controller Type Furnace
View Details
Controllers - User Interface, Proterm -  - Tinius Olsen, Inc.
Specs
Controller Type Furnace
Form Factor Handheld
View Details
 - Controls & Data Acquisition Systems - Nutec Bickley, Inc.
Specs
Controller Type Furnace
View Details