Tinius Olsen, Inc. AIM Quick Change Mold

Description
These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM™ Quick Change Mold is available in three sizes: Standard, XL and XXL. The mold base hole pattern comes in Euromap, SPI or customer-specific design. The most common inserts include ISO A (specimen 170 x 10 x 4mm), ISO B (specimen 80 x 10 x 4mm), ISO D2 (specimen 60 x 60 x 2mm) and spiral flow. The AIM Quick Change Mold fully complies with all the requirements for an ASTM or ISO approved injection mold, with strong emphasis being placed on greater standardisation and uniformity of specimen tests. Features & Benefits Unique system, which ensure global comparison of material properties Quick-change of product-forming inserts in seconds Horizontal change of inserts and mirror plates for increased convenience Highly flexible, with inserts for all standards available Compatible with regular injection molding machines Extremely reliable, with a high level of support and service Built-in temperature sensor and pressure sensors (optional) in mirror plate Mold base and mirror plate/insert connected by quick-couplings for heating/cooling Guiding pins and bushes for accurate alignment of fixed and moving half inserts Corrosion-resistant steel mold base, mirror plate and insert Mold Specifications Standard: Insert design – vertical/horizontal Ejector pins – 14 Ejector stroke – 9mm Weight – 85kg XL: Insert design – horizontal Ejector pins – 41 Ejector stroke – 13mm Weight – 165kg XXL: Insert design – vertical Ejector pins – 43 Ejector stroke – 13mm Weight – 200kg
Description
These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM™ Quick Change Mold is available in three sizes: Standard, XL and XXL. The mold base hole pattern comes in Euromap, SPI or customer-specific design. The most common inserts include ISO A (specimen 170 x 10 x 4mm), ISO B (specimen 80 x 10 x 4mm), ISO D2 (specimen 60 x 60 x 2mm) and spiral flow. The AIM Quick Change Mold fully complies with all the requirements for an ASTM or ISO approved injection mold, with strong emphasis being placed on greater standardisation and uniformity of specimen tests. Features & Benefits Unique system, which ensure global comparison of material properties Quick-change of product-forming inserts in seconds Horizontal change of inserts and mirror plates for increased convenience Highly flexible, with inserts for all standards available Compatible with regular injection molding machines Extremely reliable, with a high level of support and service Built-in temperature sensor and pressure sensors (optional) in mirror plate Mold base and mirror plate/insert connected by quick-couplings for heating/cooling Guiding pins and bushes for accurate alignment of fixed and moving half inserts Corrosion-resistant steel mold base, mirror plate and insert Mold Specifications Standard: Insert design – vertical/horizontal Ejector pins – 14 Ejector stroke – 9mm Weight – 85kg XL: Insert design – horizontal Ejector pins – 41 Ejector stroke – 13mm Weight – 165kg XXL: Insert design – vertical Ejector pins – 43 Ejector stroke – 13mm Weight – 200kg

Suppliers

Company
Product
Description
Supplier Links
AIM Quick Change Mold -  - Tinius Olsen, Inc.
Horsham, PA, United States
AIM Quick Change Mold
AIM Quick Change Mold
These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM™ Quick Change Mold is available in three sizes: Standard, XL and XXL. The mold base hole pattern comes in Euromap, SPI or customer-specific design. The most common inserts include ISO A (specimen 170 x 10 x 4mm), ISO B (specimen 80 x 10 x 4mm), ISO D2 (specimen 60 x 60 x 2mm) and spiral flow. The AIM Quick Change Mold fully complies with all the requirements for an ASTM or ISO approved injection mold, with strong emphasis being placed on greater standardisation and uniformity of specimen tests. Features & Benefits Unique system, which ensure global comparison of material properties Quick-change of product-forming inserts in seconds Horizontal change of inserts and mirror plates for increased convenience Highly flexible, with inserts for all standards available Compatible with regular injection molding machines Extremely reliable, with a high level of support and service Built-in temperature sensor and pressure sensors (optional) in mirror plate Mold base and mirror plate/insert connected by quick-couplings for heating/cooling Guiding pins and bushes for accurate alignment of fixed and moving half inserts Corrosion-resistant steel mold base, mirror plate and insert Mold Specifications Standard: Insert design – vertical/horizontal Ejector pins – 14 Ejector stroke – 9mm Weight – 85kg XL: Insert design – horizontal Ejector pins – 41 Ejector stroke – 13mm Weight – 165kg XXL: Insert design – vertical Ejector pins – 43 Ejector stroke – 13mm Weight – 200kg

These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching.
The AIM™ Quick Change Mold is available in three sizes: Standard, XL and XXL. The mold base hole pattern comes in Euromap, SPI or customer-specific design.
The most common inserts include ISO A (specimen 170 x 10 x 4mm), ISO B (specimen 80 x 10 x 4mm), ISO D2 (specimen 60 x 60 x 2mm) and spiral flow.
The AIM Quick Change Mold fully complies with all the requirements for an ASTM or ISO approved injection mold, with strong emphasis being placed on greater standardisation and uniformity of specimen tests.

Features & Benefits

  • Unique system, which ensure global comparison of material properties
  • Quick-change of product-forming inserts in seconds
  • Horizontal change of inserts and mirror plates for increased convenience
  • Highly flexible, with inserts for all standards available
  • Compatible with regular injection molding machines
  • Extremely reliable, with a high level of support and service
  • Built-in temperature sensor and pressure sensors (optional) in mirror plate
  • Mold base and mirror plate/insert connected by quick-couplings for heating/cooling
  • Guiding pins and bushes for accurate alignment of fixed and moving half inserts
  • Corrosion-resistant steel mold base, mirror plate and insert Mold Specifications Standard:
  • Insert design – vertical/horizontal
  • Ejector pins – 14
  • Ejector stroke – 9mm
  • Weight – 85kg XL:
  • Insert design – horizontal
  • Ejector pins – 41
  • Ejector stroke – 13mm
  • Weight – 165kg XXL:
  • Insert design – vertical
  • Ejector pins – 43
  • Ejector stroke – 13mm
  • Weight – 200kg
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Name AIM Quick Change Mold
Test Fixture Type Specimen Jig / Mold
Unlock Full Specs
to access all available technical data

Similar Products

lightXtens - 2-1000 - ZwickRoell LP
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile
Test Standard ISO
View Details
Vibration Shaker Control Software - WinVCSII Controller - Thermotron Industries
Specs
Test Fixture Type Test Control Software
Application Vibration
View Details
600LS Laser Extensometer -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Fixture Type Extensometer
Application Ductility; Physical / Thermal Properties
Length 5.67 inch (144 mm)
View Details