Tinius Olsen, Inc. 100R Extensometer

Description
The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard that is being applied. The unique design ensures an extremely low tracking force for testing sensitive materials, as well as a robust construction that can easily withstand the high release forces and breaking energies with certain specimens. The design also incorporates a simple yet effective method by which the extensometer followers are attached to the specimen, allowing rapid throughput of testing. Measuring Extension Extension is measured by attaching two counterbalanced extensometer clamps to the specimen at a pre-selected gage length. When tensile forces are applied to the specimen by the testing machine, the slightest change in gage length is measured by an optical encoder. Signals from the optical encoder are fed into the signal conditioner interface for processing. The 100R extensometer can be fitted to all sizes of screw-driven materials testing machines. Specifications Elongation measurement range: 720mm/28.35in (extended options available) Gage lengths: 10, 15, 20, 25, 40, 50mm Accuracy: 1% on 25mm gage length, ISO 5893 class A, ASTM E83 class C Resolution: 0.01mm/0.0004in Tracking force: <10g/<0.02lbf Specimen thickness: 0-5mm/0-0.2in Dimensions (HxWxD): 1015 x 53 x 200mm/40 x 2.1 x 7.9in Weight: 5.5kg/11lb
Description
The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard that is being applied. The unique design ensures an extremely low tracking force for testing sensitive materials, as well as a robust construction that can easily withstand the high release forces and breaking energies with certain specimens. The design also incorporates a simple yet effective method by which the extensometer followers are attached to the specimen, allowing rapid throughput of testing. Measuring Extension Extension is measured by attaching two counterbalanced extensometer clamps to the specimen at a pre-selected gage length. When tensile forces are applied to the specimen by the testing machine, the slightest change in gage length is measured by an optical encoder. Signals from the optical encoder are fed into the signal conditioner interface for processing. The 100R extensometer can be fitted to all sizes of screw-driven materials testing machines. Specifications Elongation measurement range: 720mm/28.35in (extended options available) Gage lengths: 10, 15, 20, 25, 40, 50mm Accuracy: 1% on 25mm gage length, ISO 5893 class A, ASTM E83 class C Resolution: 0.01mm/0.0004in Tracking force: <10g/<0.02lbf Specimen thickness: 0-5mm/0-0.2in Dimensions (HxWxD): 1015 x 53 x 200mm/40 x 2.1 x 7.9in Weight: 5.5kg/11lb

Suppliers

Company
Product
Description
Supplier Links
100R Extensometer -  - Tinius Olsen, Inc.
Horsham, PA, United States
100R Extensometer
100R Extensometer
The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch’ of a wide range of materials including elastomers and non-rigid plastics. The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard that is being applied. The unique design ensures an extremely low tracking force for testing sensitive materials, as well as a robust construction that can easily withstand the high release forces and breaking energies with certain specimens. The design also incorporates a simple yet effective method by which the extensometer followers are attached to the specimen, allowing rapid throughput of testing. Measuring Extension Extension is measured by attaching two counterbalanced extensometer clamps to the specimen at a pre-selected gage length. When tensile forces are applied to the specimen by the testing machine, the slightest change in gage length is measured by an optical encoder. Signals from the optical encoder are fed into the signal conditioner interface for processing. The 100R extensometer can be fitted to all sizes of screw-driven materials testing machines. Specifications Elongation measurement range: 720mm/28.35in (extended options available) Gage lengths: 10, 15, 20, 25, 40, 50mm Accuracy: 1% on 25mm gage length, ISO 5893 class A, ASTM E83 class C Resolution: 0.01mm/0.0004in Tracking force: <10g/<0.02lbf Specimen thickness: 0-5mm/0-0.2in Dimensions (HxWxD): 1015 x 53 x 200mm/40 x 2.1 x 7.9in Weight: 5.5kg/11lb

The Tinius Olsen model 100R is a high elongation extensometer that is designed to measure the ‘stretch’ of a wide range of materials including elastomers and non-rigid plastics.
The initial measuring length, or gage length, can be changed to suit the specimen size or the test standard that is being applied.
The unique design ensures an extremely low tracking force for testing sensitive materials, as well as a robust construction that can easily withstand the high release forces and breaking energies with certain specimens.
The design also incorporates a simple yet effective method by which the extensometer followers are attached to the specimen, allowing rapid throughput of testing.

Measuring Extension

Extension is measured by attaching two counterbalanced extensometer clamps to the specimen at a pre-selected gage length.
When tensile forces are applied to the specimen by the testing machine, the slightest change in gage length is measured by an optical encoder. Signals from the optical encoder are fed into the signal conditioner interface for processing.
The 100R extensometer can be fitted to all sizes of screw-driven materials testing machines.

Specifications

  • Elongation measurement range: 720mm/28.35in (extended options available)
  • Gage lengths: 10, 15, 20, 25, 40, 50mm
  • Accuracy: 1% on 25mm gage length, ISO 5893 class A, ASTM E83 class C
  • Resolution: 0.01mm/0.0004in
  • Tracking force: <10g/<0.02lbf
  • Specimen thickness: 0-5mm/0-0.2in
  • Dimensions (HxWxD): 1015 x 53 x 200mm/40 x 2.1 x 7.9in
  • Weight: 5.5kg/11lb
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Name 100R Extensometer
Test Fixture Type Extensometer
Application Ductility; Physical / Thermal Properties; Tensile
Test Standard ASTM; ISO
Unlock Full Specs
to access all available technical data

Similar Products

AC1100 - Stand, tabletop, indicator/torque gauge - AC1100 - Mark-10 Corporation
Specs
Test Fixture Type Test Stand
View Details
Deluxe Action Wedge Grip - Model DA-1 - United Testing Systems, Inc.
United Testing Systems, Inc.
Specs
Test Fixture Type Test Grip / Clamp; Deluxe Action Wedge Grip
Application Compression; Tensile
Capacity 1000 lbs (454 kg)
View Details
100S Extensometer -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Fixture Type Extensometer
Application Ductility; Physical / Thermal Properties; Tensile
Capacity 0.0220 lbs (0.0100 kg)
View Details
Portable Handheld Tape Adhesion Roller - HD-C526 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Application Adhesion
Operation Manual
View Details