Timken Company (The) Pillow Block/Bearing Housing ZY5GD8-1-1/8

Description
PILLOW BLOCK BEARING W/HOUSING 1-1/8IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING W/HOUSING 1-1/8IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 60272103 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
60272103
Pillow Block/Bearing Housing 60272103
PILLOW BLOCK BEARING W/HOUSING 1-1/8IN BORE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING W/HOUSING 1-1/8IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 60272103
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2-1/2 in. ID, 7-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block/Bearing Housing - 19424148 - Radwell International
Specs
Bearing Type Ball
View Details