Timken Company (The) Pillow Block/Bearing Housing RAK 7/8

Description
PILLOW BLOCK BALL BEARING, TWO-BOLT BASE, CAST IRON MATERIAL/UNCOATED FINISH, STANDARD DUTY, NON-EXPANSION BEARING (FIXED), LOCKING COLLAR, SHROUD SEAL, 7/8 INCH BORE, 1-13/32 INCH BASE WIDTH, 1.7500 INCH OVERALL WIDTH, 5440 RPM MAX. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING, TWO-BOLT BASE, CAST IRON MATERIAL/UNCOATED FINISH, STANDARD DUTY, NON-EXPANSION BEARING (FIXED), LOCKING COLLAR, SHROUD SEAL, 7/8 INCH BORE, 1-13/32 INCH BASE WIDTH, 1.7500 INCH OVERALL WIDTH, 5440 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19424148 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19424148
Pillow Block/Bearing Housing 19424148
PILLOW BLOCK BALL BEARING, TWO-BOLT BASE, CAST IRON MATERIAL/UNCOATED FINISH, STANDARD DUTY, NON-EXPANSION BEARING (FIXED), LOCKING COLLAR, SHROUD SEAL, 7/8 INCH BORE, 1-13/32 INCH BASE WIDTH, 1.7500 INCH OVERALL WIDTH, 5440 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, TWO-BOLT BASE, CAST IRON MATERIAL/UNCOATED FINISH, STANDARD DUTY, NON-EXPANSION BEARING (FIXED), LOCKING COLLAR, SHROUD SEAL, 7/8 INCH BORE, 1-13/32 INCH BASE WIDTH, 1.7500 INCH OVERALL WIDTH, 5440 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19424148
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details