Timken Company (The) Pillow Block/Bearing Housing YAK58

Description
BALL PILLOW BLOCK MOUNTED BEARING, SET SCREW LOCKING, 5/8 INCH SHAFT SIZE, SHROUD SEAL, 087796157446. FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK MOUNTED BEARING, SET SCREW LOCKING, 5/8 INCH SHAFT SIZE, SHROUD SEAL, 087796157446. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19475848 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19475848
Pillow Block/Bearing Housing 19475848
BALL PILLOW BLOCK MOUNTED BEARING, SET SCREW LOCKING, 5/8 INCH SHAFT SIZE, SHROUD SEAL, 087796157446. FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK MOUNTED BEARING, SET SCREW LOCKING, 5/8 INCH SHAFT SIZE, SHROUD SEAL, 087796157446. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19475848
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details