Timken Company (The) Pillow Block/Bearing Housing W 07

Description
HOUSED UNIT SLEEVES AND ACCESSORIES, 087796155077. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSED UNIT SLEEVES AND ACCESSORIES, 087796155077. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77751489 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77751489
Pillow Block/Bearing Housing 77751489
HOUSED UNIT SLEEVES AND ACCESSORIES, 087796155077. FREE 2 YEAR RADWELL WARRANTY

HOUSED UNIT SLEEVES AND ACCESSORIES, 087796155077. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77751489
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details