Timken Company (The) Pillow Block/Bearing Housing VCJ1

Description
BEARING, WIDE INNER RING AND HOUSED UNITS,4 BOLT,FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, WIDE INNER RING AND HOUSED UNITS,4 BOLT,FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71666777 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71666777
Pillow Block/Bearing Housing 71666777
BEARING, WIDE INNER RING AND HOUSED UNITS,4 BOLT,FLANGE. FREE 2 YEAR RADWELL WARRANTY

BEARING, WIDE INNER RING AND HOUSED UNITS,4 BOLT,FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71666777
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block/Bearing Housing - 19451222 - Radwell International
Specs
Bearing Type Ball
View Details