Timken Company (The) Pillow Block/Bearing Housing VFTD1 3/16

Description
BEARING, FLANGE MOUNT TYPE, MALLEABLE IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, STANDARD DUTY, CONTACT SEAL, 2 BOLT FLANGE, 1.1875 INCH BORE, 4.4375 INCH WIDTH, 3.5625 INCH I.D. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, FLANGE MOUNT TYPE, MALLEABLE IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, STANDARD DUTY, CONTACT SEAL, 2 BOLT FLANGE, 1.1875 INCH BORE, 4.4375 INCH WIDTH, 3.5625 INCH I.D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19404034 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19404034
Pillow Block/Bearing Housing 19404034
BEARING, FLANGE MOUNT TYPE, MALLEABLE IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, STANDARD DUTY, CONTACT SEAL, 2 BOLT FLANGE, 1.1875 INCH BORE, 4.4375 INCH WIDTH, 3.5625 INCH I.D. FREE 2 YEAR RADWELL WARRANTY

BEARING, FLANGE MOUNT TYPE, MALLEABLE IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, STANDARD DUTY, CONTACT SEAL, 2 BOLT FLANGE, 1.1875 INCH BORE, 4.4375 INCH WIDTH, 3.5625 INCH I.D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19404034
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details