Timken Company (The) Pillow Block/Bearing Housing RCJ1 1/4

Description
BALL BEARING, FLANGE-MOUNT, 1.2500IN BORE, 4.6250IN OVERALL LENGTH, 6400LB RADIAL DYNAMIC LOAD, 3400 RADIAL STATIC LOAD, 3930RPM, FOUR BOLT FLANGE, CAST IRON, ECCENTRIC COLLAR, CONTACT SEAL, UNCOATED, CANNOT BE RELUBRICATED. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, FLANGE-MOUNT, 1.2500IN BORE, 4.6250IN OVERALL LENGTH, 6400LB RADIAL DYNAMIC LOAD, 3400 RADIAL STATIC LOAD, 3930RPM, FOUR BOLT FLANGE, CAST IRON, ECCENTRIC COLLAR, CONTACT SEAL, UNCOATED, CANNOT BE RELUBRICATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71667404 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71667404
Pillow Block/Bearing Housing 71667404
BALL BEARING, FLANGE-MOUNT, 1.2500IN BORE, 4.6250IN OVERALL LENGTH, 6400LB RADIAL DYNAMIC LOAD, 3400 RADIAL STATIC LOAD, 3930RPM, FOUR BOLT FLANGE, CAST IRON, ECCENTRIC COLLAR, CONTACT SEAL, UNCOATED, CANNOT BE RELUBRICATED. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, FLANGE-MOUNT, 1.2500IN BORE, 4.6250IN OVERALL LENGTH, 6400LB RADIAL DYNAMIC LOAD, 3400 RADIAL STATIC LOAD, 3930RPM, FOUR BOLT FLANGE, CAST IRON, ECCENTRIC COLLAR, CONTACT SEAL, UNCOATED, CANNOT BE RELUBRICATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71667404
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-11/16 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Pillow Block/Bearing Housing - 71670961 - Radwell International
Specs
Bearing Type Ball
View Details