Timken Company (The) Pillow Block/Bearing Housing RAK-1-15/16

Description
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1-15/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1-15/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19421275 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19421275
Pillow Block/Bearing Housing 19421275
PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1-15/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1-15/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19421275
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1000 lbs (454 kg)
Housing Aluminum
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details