Timken Company (The) Pillow Block/Bearing Housing VAK1 3/16

Description
PILLOW BLOCK, 1.1875IN BORE, 2-BOLT BASE, FIXED BALL BEARING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, 1.1875IN BORE, 2-BOLT BASE, FIXED BALL BEARING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19379486 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19379486
Pillow Block/Bearing Housing 19379486
PILLOW BLOCK, 1.1875IN BORE, 2-BOLT BASE, FIXED BALL BEARING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 1.1875IN BORE, 2-BOLT BASE, FIXED BALL BEARING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19379486
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
1-1/2 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Pillow Block/Bearing Housing - 71667725 - Radwell International
Specs
Bearing Type Ball
View Details