Timken Company (The) Pillow Block/Bearing Housing PB 3/4

Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71667725 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71667725
Pillow Block/Bearing Housing 71667725
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71667725
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN - TSPB-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 320 lbs (145 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details