Timken Company (The) Pillow Block/Bearing Housing RBGU1 3/16

Description
DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-3/66 INCH BORE, 2-BOLT BASE, RUBBER HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-3/66 INCH BORE, 2-BOLT BASE, RUBBER HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19416904 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19416904
Pillow Block/Bearing Housing 19416904
DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-3/66 INCH BORE, 2-BOLT BASE, RUBBER HOUSING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-3/66 INCH BORE, 2-BOLT BASE, RUBBER HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19416904
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.312
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
SAF Pillow Blocks -  - Timken Company (The)
Timken Company (The)
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 1.38 to 39.37 inch (35 to 1000 mm)
View Details