Timken Company (The) Pillow Block/Bearing Housing VAK 3/4

Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19404759 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19404759
Pillow Block/Bearing Housing 19404759
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19404759
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
SNT Plummer Blocks -  - Timken Company (The)
Timken Company (The)
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 0.7874 to 14.96 inch (20 to 380 mm)
View Details