Timken Company (The) SNT Plummer Blocks

Description
Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest environments. Timken SNT Plummer Blocks are available in two- and four-bolt mounting configurations. The SNT line features 200, 300, 500 and 600 series housings; 3000 and 3100 series are available for larger sizes. Shaft size range: 20 mm to 380 mm, cast steel and ductile iron housings available for severe duty applications. Industries and Applications Timken SNT Plummer Blocks handle demanding heavy industrial operations: Power Generation (Coal) Mining/Aggregate/Cem ent Metal Mills Pulp & Paper/Sawmills/Fores try/Water Treatment Food Processing Warehousing Movable Bridges/Structures Industrial Fans/Blowers
Description
Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest environments. Timken SNT Plummer Blocks are available in two- and four-bolt mounting configurations. The SNT line features 200, 300, 500 and 600 series housings; 3000 and 3100 series are available for larger sizes. Shaft size range: 20 mm to 380 mm, cast steel and ductile iron housings available for severe duty applications. Industries and Applications Timken SNT Plummer Blocks handle demanding heavy industrial operations: Power Generation (Coal) Mining/Aggregate/Cem ent Metal Mills Pulp & Paper/Sawmills/Fores try/Water Treatment Food Processing Warehousing Movable Bridges/Structures Industrial Fans/Blowers

Suppliers

Company
Product
Description
Supplier Links
SNT Plummer Blocks -  - Timken Company (The)
Canton, OH, USA
SNT Plummer Blocks
SNT Plummer Blocks
Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest environments. Timken SNT Plummer Blocks are available in two- and four-bolt mounting configurations. The SNT line features 200, 300, 500 and 600 series housings; 3000 and 3100 series are available for larger sizes. Shaft size range: 20 mm to 380 mm, cast steel and ductile iron housings available for severe duty applications. Industries and Applications Timken SNT Plummer Blocks handle demanding heavy industrial operations: Power Generation (Coal) Mining/Aggregate/Cem ent Metal Mills Pulp & Paper/Sawmills/Fores try/Water Treatment Food Processing Warehousing Movable Bridges/Structures Industrial Fans/Blowers

Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest environments.

Timken SNT Plummer Blocks are available in two- and four-bolt mounting configurations. The SNT line features 200, 300, 500 and 600 series housings; 3000 and 3100 series are available for larger sizes.

Shaft size range: 20 mm to 380 mm, cast steel and ductile iron housings available for severe duty applications.

Industries and Applications

Timken SNT Plummer Blocks handle demanding heavy industrial operations:

  • Power Generation (Coal)
  • Mining/Aggregate/Cement
  • Metal Mills
  • Pulp & Paper/Sawmills/Forestry/Water Treatment
  • Food Processing
  • Warehousing
  • Movable Bridges/Structures
  • Industrial Fans/Blowers
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Pillow Block Bearings
Product Name SNT Plummer Blocks
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details