Timken Company (The) Pillow Block/Bearing Housing VAK-1-1/4

Description
BALL BEARINGS PILLOW BLOCK, ECCENTRIC LOCKING STANDARD INSERT, SHAFT SIZE: 1-1/4 INCH, LOW BASE TO CENTER HEIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARINGS PILLOW BLOCK, ECCENTRIC LOCKING STANDARD INSERT, SHAFT SIZE: 1-1/4 INCH, LOW BASE TO CENTER HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19376492 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19376492
Pillow Block/Bearing Housing 19376492
BALL BEARINGS PILLOW BLOCK, ECCENTRIC LOCKING STANDARD INSERT, SHAFT SIZE: 1-1/4 INCH, LOW BASE TO CENTER HEIGHT. FREE 2 YEAR RADWELL WARRANTY

BALL BEARINGS PILLOW BLOCK, ECCENTRIC LOCKING STANDARD INSERT, SHAFT SIZE: 1-1/4 INCH, LOW BASE TO CENTER HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19376492
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details