Timken Company (The) Pillow Block/Bearing Housing S1112K

Description
PILLOWBLOCK ACCESSORY, 087796144101. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOWBLOCK ACCESSORY, 087796144101. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 49500868 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
49500868
Pillow Block/Bearing Housing 49500868
PILLOWBLOCK ACCESSORY, 087796144101. FREE 2 YEAR RADWELL WARRANTY

PILLOWBLOCK ACCESSORY, 087796144101. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 49500868
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block/Bearing Housing - 19477469 - Radwell International
Specs
Bearing Type Ball
View Details