Timken Company (The) Type E Tapered Roller Bearing Pillow Blocks

Description
Available in a wide variety of sizes and configurations, Type E tapered roller bearing pillow blocks interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Pillow Block 2-Bolt Base: 35 mm through 90 mm (1-3/16” through 3-1/2”) Pillow Block 4-Bolt Base: 60 mm through 125 mm (2-1/4” through 5”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely used in equipment used for air-handling, and water and waste-water treatment. Other common machine applications include: Mixers Washers Shredders Mills Oven/furnace roller bed
Description
Available in a wide variety of sizes and configurations, Type E tapered roller bearing pillow blocks interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Pillow Block 2-Bolt Base: 35 mm through 90 mm (1-3/16” through 3-1/2”) Pillow Block 4-Bolt Base: 60 mm through 125 mm (2-1/4” through 5”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely used in equipment used for air-handling, and water and waste-water treatment. Other common machine applications include: Mixers Washers Shredders Mills Oven/furnace roller bed

Suppliers

Company
Product
Description
Supplier Links
Type E Tapered Roller Bearing Pillow Blocks -  - Timken Company (The)
Canton, OH, USA
Type E Tapered Roller Bearing Pillow Blocks
Type E Tapered Roller Bearing Pillow Blocks
Available in a wide variety of sizes and configurations, Type E tapered roller bearing pillow blocks interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Pillow Block 2-Bolt Base: 35 mm through 90 mm (1-3/16” through 3-1/2”) Pillow Block 4-Bolt Base: 60 mm through 125 mm (2-1/4” through 5”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely used in equipment used for air-handling, and water and waste-water treatment. Other common machine applications include: Mixers Washers Shredders Mills Oven/furnace roller bed

Available in a wide variety of sizes and configurations, Type E tapered roller bearing pillow blocks interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions.

Size Ranges
Pillow Block 2-Bolt Base: 35 mm through 90 mm (1-3/16” through 3-1/2”)

Pillow Block 4-Bolt Base: 60 mm through 125 mm (2-1/4” through 5”)

Industries and Applications

Common uses include processing and material handling equipment found in many industries, including:

  • Pulp And Paper
  • Power Generation
  • Mining
  • Cement
  • Aggregate

Type E housed units also are widely used in equipment used for air-handling, and water and waste-water treatment. Other common machine applications include:

  • Mixers
  • Washers
  • Shredders
  • Mills
  • Oven/furnace roller bed
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Pillow Block Bearings
Product Name Type E Tapered Roller Bearing Pillow Blocks
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
6mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF060L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2362 inch (6 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details