Timken Company (The) Pillow Block/Bearing Housing TAPN11K200ST

Description
PILLOW BLOCK ROLLER BEARING, 2 INCH BORE, CAST STEEL, 2 BOLT, SPHERICAL, DOUBLE ROW, 26300 IBF DYNAMIC LOAD, 26600 IBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ROLLER BEARING, 2 INCH BORE, CAST STEEL, 2 BOLT, SPHERICAL, DOUBLE ROW, 26300 IBF DYNAMIC LOAD, 26600 IBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119992161 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119992161
Pillow Block/Bearing Housing 119992161
PILLOW BLOCK ROLLER BEARING, 2 INCH BORE, CAST STEEL, 2 BOLT, SPHERICAL, DOUBLE ROW, 26300 IBF DYNAMIC LOAD, 26600 IBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING, 2 INCH BORE, CAST STEEL, 2 BOLT, SPHERICAL, DOUBLE ROW, 26300 IBF DYNAMIC LOAD, 26600 IBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119992161
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details