Timken Company (The) Tapered Roller Bearings for Aerospace Applications

Description
Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes Typical tapered single (TS) design can be set to a required clearance or preload to optimize performance. Design accommodates heavy combined radial/axial/moment load requirements for increased power density. In addition to standard single-row configurations, double-row dissimilar series designs with asymmetric thrust capacity may be supplied with or without mounting flanges for unique applications. Applications Helicopter transmissions Speed reduction transmissions Gas turbine engines AMAD packages Fuel pump
Description
Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes Typical tapered single (TS) design can be set to a required clearance or preload to optimize performance. Design accommodates heavy combined radial/axial/moment load requirements for increased power density. In addition to standard single-row configurations, double-row dissimilar series designs with asymmetric thrust capacity may be supplied with or without mounting flanges for unique applications. Applications Helicopter transmissions Speed reduction transmissions Gas turbine engines AMAD packages Fuel pump

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings for Aerospace Applications -  - Timken Company (The)
Canton, OH, USA
Tapered Roller Bearings for Aerospace Applications
Tapered Roller Bearings for Aerospace Applications
Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes Typical tapered single (TS) design can be set to a required clearance or preload to optimize performance. Design accommodates heavy combined radial/axial/moment load requirements for increased power density. In addition to standard single-row configurations, double-row dissimilar series designs with asymmetric thrust capacity may be supplied with or without mounting flanges for unique applications. Applications Helicopter transmissions Speed reduction transmissions Gas turbine engines AMAD packages Fuel pump

Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions.

Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available)

Design Attributes

  • Typical tapered single (TS) design can be set to a required clearance or preload to optimize performance.
  • Design accommodates heavy combined radial/axial/moment load requirements for increased power density.
  • In addition to standard single-row configurations, double-row dissimilar series designs with asymmetric thrust capacity may be supplied with or without mounting flanges for unique applications.

Applications

  • Helicopter transmissions
  • Speed reduction transmissions
  • Gas turbine engines
  • AMAD packages
  • Fuel pump
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Tapered Roller Bearings for Aerospace Applications
Type Single Row Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB45025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
12mm ID, 26mm OD Polymer Spherical Bearing - S99GSBM122616 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Roller Bearings - 2482848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details