Timken Company (The) Pillow Block/Bearing Housing TAMC11K115ST

Description
ROLLER BEARING CARTRIDGE, 1-15/16 INCH BORE DIAMETER, 4.531 INCH OUTSIDE DIAMETER, 2.32 INCH WIDTH, CAST STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CARTRIDGE, 1-15/16 INCH BORE DIAMETER, 4.531 INCH OUTSIDE DIAMETER, 2.32 INCH WIDTH, CAST STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 120005642 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
120005642
Pillow Block/Bearing Housing 120005642
ROLLER BEARING CARTRIDGE, 1-15/16 INCH BORE DIAMETER, 4.531 INCH OUTSIDE DIAMETER, 2.32 INCH WIDTH, CAST STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CARTRIDGE, 1-15/16 INCH BORE DIAMETER, 4.531 INCH OUTSIDE DIAMETER, 2.32 INCH WIDTH, CAST STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 120005642
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 12mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Plastic / Polymer
Length 2.56 inch (65 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block/Bearing Housing - 71665364 - Radwell International
Specs
Bearing Type Ball
View Details