Timken Company (The) Pillow Block/Bearing Housing SNP-3064 X 12

Description
ADAPTER SLEEVE, 230K SERIES, 12.0000 IN BORE DIA., 12.562-6 THREAD SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
ADAPTER SLEEVE, 230K SERIES, 12.0000 IN BORE DIA., 12.562-6 THREAD SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77745828 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77745828
Pillow Block/Bearing Housing 77745828
ADAPTER SLEEVE, 230K SERIES, 12.0000 IN BORE DIA., 12.562-6 THREAD SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ADAPTER SLEEVE, 230K SERIES, 12.0000 IN BORE DIA., 12.562-6 THREAD SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77745828
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Pillow Block/Bearing Housing - 119999824 - Radwell International
Specs
Bearing Type Spherical Roller
View Details