Timken Company (The) Pillow Block/Bearing Housing QVPA13V203SEB

Description
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450281928. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450281928. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119999824 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119999824
Pillow Block/Bearing Housing 119999824
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450281928. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450281928. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119999824
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19391447 - Radwell International
Specs
Bearing Type Ball
View Details