Timken Company (The) Pillow Block/Bearing Housing SCJT3/4

Description
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 0.7500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 0.7500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19477816 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19477816
Pillow Block/Bearing Housing 19477816
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 0.7500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 0.7500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19477816
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

15/16 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 19462778 - Radwell International
Specs
Bearing Type Ball
View Details