Timken Company (The) Pillow Block/Bearing Housing RCJ2-7/16

Description
BALL BEARING, FLANGE-MOUNT, 2-7/16 IN BORE, 6-7/8 IN SIDES, 4 BOLT, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, FLANGE-MOUNT, 2-7/16 IN BORE, 6-7/8 IN SIDES, 4 BOLT, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19462778 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19462778
Pillow Block/Bearing Housing 19462778
BALL BEARING, FLANGE-MOUNT, 2-7/16 IN BORE, 6-7/8 IN SIDES, 4 BOLT, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, FLANGE-MOUNT, 2-7/16 IN BORE, 6-7/8 IN SIDES, 4 BOLT, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19462778
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block/Bearing Housing - 19454408 - Radwell International
Specs
Bearing Type Ball
View Details