Timken Company (The) Pillow Block/Bearing Housing RCJT1 3/16

Description
BALL BEARING, ROUND BORE, FLANGE-MOUNT, TWO-BOLT FLANGE, CAST IRON HOUSING, STANDARD DUTY, CONTACT SEAL, 1.1875 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, ROUND BORE, FLANGE-MOUNT, TWO-BOLT FLANGE, CAST IRON HOUSING, STANDARD DUTY, CONTACT SEAL, 1.1875 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71665613 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71665613
Pillow Block/Bearing Housing 71665613
BALL BEARING, ROUND BORE, FLANGE-MOUNT, TWO-BOLT FLANGE, CAST IRON HOUSING, STANDARD DUTY, CONTACT SEAL, 1.1875 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, ROUND BORE, FLANGE-MOUNT, TWO-BOLT FLANGE, CAST IRON HOUSING, STANDARD DUTY, CONTACT SEAL, 1.1875 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71665613
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
2 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Block/Bearing Housing - 19434343 - Radwell International
Specs
Bearing Type Ball
View Details