Timken Company (The) Pillow Block/Bearing Housing SCJ1

Description
BALL BEARING UNIT, FLANGE MOUNT, 4 BOLT, 1 INCH BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE MOUNT, 4 BOLT, 1 INCH BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19477469 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19477469
Pillow Block/Bearing Housing 19477469
BALL BEARING UNIT, FLANGE MOUNT, 4 BOLT, 1 INCH BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE MOUNT, 4 BOLT, 1 INCH BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19477469
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details