Timken Company (The) Pillow Block/Bearing Housing SAS1

Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, 4.125 IN BOLT CENTER-TO-CENTER LENGTH, 1.4375 IN BASE TO BORE CENTERLINE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED), SET SCREW LOCKING, CONTACT/LIP SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, 4.125 IN BOLT CENTER-TO-CENTER LENGTH, 1.4375 IN BASE TO BORE CENTERLINE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED), SET SCREW LOCKING, CONTACT/LIP SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19451222 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19451222
Pillow Block/Bearing Housing 19451222
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, 4.125 IN BOLT CENTER-TO-CENTER LENGTH, 1.4375 IN BASE TO BORE CENTERLINE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED), SET SCREW LOCKING, CONTACT/LIP SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, 4.125 IN BOLT CENTER-TO-CENTER LENGTH, 1.4375 IN BASE TO BORE CENTERLINE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED), SET SCREW LOCKING, CONTACT/LIP SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19451222
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block/Bearing Housing - 19378009 - Radwell International
Specs
Bearing Type Ball
View Details