Timken Company (The) Pillow Block/Bearing Housing RSA1 7/16

Description
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1-7/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1-7/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19378009 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19378009
Pillow Block/Bearing Housing 19378009
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1-7/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1-7/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19378009
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details