Timken Company (The) Pillow Block/Bearing Housing SAS 3/4

Description
PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, 3/4IN,. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, 3/4IN,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 67833192 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
67833192
Pillow Block/Bearing Housing 67833192
PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, 3/4IN,. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, 3/4IN,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 67833192
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 19378009 - Radwell International
Specs
Bearing Type Ball
View Details