Timken Company (The) Pillow Block/Bearing Housing SAK1

Description
PILLOW BLOCK UNIT, 1IN SHAFT, WIDE INNER RING AND HOUSED UNITS,. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK UNIT, 1IN SHAFT, WIDE INNER RING AND HOUSED UNITS,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19440148 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19440148
Pillow Block/Bearing Housing 19440148
PILLOW BLOCK UNIT, 1IN SHAFT, WIDE INNER RING AND HOUSED UNITS,. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK UNIT, 1IN SHAFT, WIDE INNER RING AND HOUSED UNITS,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19440148
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
3 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19406850 - Radwell International
Specs
Bearing Type Ball
View Details