Timken Company (The) Pillow Block/Bearing Housing RCJ 3/4

Description
FLANGE-MOUNT BALL BEARING UNIT, 4 BOLT FLANGE, 3/4 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT, 4 BOLT FLANGE, 3/4 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19406850 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19406850
Pillow Block/Bearing Housing 19406850
FLANGE-MOUNT BALL BEARING UNIT, 4 BOLT FLANGE, 3/4 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT, 4 BOLT FLANGE, 3/4 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19406850
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SS6UTFB8 - TSS6UTFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 530 lbs (240 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details