Timken Company (The) Pillow Block/Bearing Housing RAK 15/16

Description
BALL BEARING, PILLOW BLOCK TYPE, NON-EXPANSION / FIXED, STANDARD DUTY, CAST IRON MATERIAL, TWO BOLT BASE, 0.9375 INCH BORE, 1 13/32 INCH BASE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK TYPE, NON-EXPANSION / FIXED, STANDARD DUTY, CAST IRON MATERIAL, TWO BOLT BASE, 0.9375 INCH BORE, 1 13/32 INCH BASE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99949276 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99949276
Pillow Block/Bearing Housing 99949276
BALL BEARING, PILLOW BLOCK TYPE, NON-EXPANSION / FIXED, STANDARD DUTY, CAST IRON MATERIAL, TWO BOLT BASE, 0.9375 INCH BORE, 1 13/32 INCH BASE WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK TYPE, NON-EXPANSION / FIXED, STANDARD DUTY, CAST IRON MATERIAL, TWO BOLT BASE, 0.9375 INCH BORE, 1 13/32 INCH BASE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99949276
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
SNT Plummer Blocks -  - Timken Company (The)
Timken Company (The)
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 0.7874 to 14.96 inch (20 to 380 mm)
View Details