Timken Company (The) Pillow Block/Bearing Housing RTU1 5/8

Description
TAKE-UP BALL BEARING, SIDE MOUNT, 1.625 INCH BORE, CAST IRON HOUSING, ECCENTRIC COLLAR, 0.6875 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY
Description
TAKE-UP BALL BEARING, SIDE MOUNT, 1.625 INCH BORE, CAST IRON HOUSING, ECCENTRIC COLLAR, 0.6875 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77739313 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77739313
Pillow Block/Bearing Housing 77739313
TAKE-UP BALL BEARING, SIDE MOUNT, 1.625 INCH BORE, CAST IRON HOUSING, ECCENTRIC COLLAR, 0.6875 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY

TAKE-UP BALL BEARING, SIDE MOUNT, 1.625 INCH BORE, CAST IRON HOUSING, ECCENTRIC COLLAR, 0.6875 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77739313
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block/Bearing Housing - 19421275 - Radwell International
Specs
Bearing Type Ball
View Details