Timken Company (The) Pillow Block/Bearing Housing RSAO1 15/16

Description
PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1.9375 IN BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1.9375 IN BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19477899 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19477899
Pillow Block/Bearing Housing 19477899
PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1.9375 IN BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1.9375 IN BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19477899
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block/Bearing Housing - 19460149 - Radwell International
Specs
Bearing Type Ball
View Details