Timken Company (The) Pillow Block/Bearing Housing RSA1 11/16

Description
BEARING, PILLOW BLOCK, 2 BOLT HOLES, RELUBRICATABLE, NON-EXPANSION, CAST IRON, ECCENTRIC LOCKING COLLAR, STEEL INSERT, 1-11/16" BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, PILLOW BLOCK, 2 BOLT HOLES, RELUBRICATABLE, NON-EXPANSION, CAST IRON, ECCENTRIC LOCKING COLLAR, STEEL INSERT, 1-11/16" BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19473967 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19473967
Pillow Block/Bearing Housing 19473967
BEARING, PILLOW BLOCK, 2 BOLT HOLES, RELUBRICATABLE, NON-EXPANSION, CAST IRON, ECCENTRIC LOCKING COLLAR, STEEL INSERT, 1-11/16" BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

BEARING, PILLOW BLOCK, 2 BOLT HOLES, RELUBRICATABLE, NON-EXPANSION, CAST IRON, ECCENTRIC LOCKING COLLAR, STEEL INSERT, 1-11/16" BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19473967
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

5mm Bore, Zinc die cast bearing block, With sintered bronze bearing - A 7Z 4MF2105 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Type E Tapered Roller Bearing Pillow Blocks -  - Timken Company (The)
Specs
Bearing Type Tapered Roller
Shaft Diameter 1.38 to 4.92 inch (35 to 125 mm)
View Details