Timken Company (The) Pillow Block/Bearing Housing RCJTC1

Description
BALL BEARING UNIT, INDUSTRIAL SERIES, TWO-BOLT FLANGE MOUNT, 1 INCH DIAMETER BORE, 1.25 INCH SHAFT, WIDE INNER RING AND HOUSED UNITS, CONCENTRIC LOCKING COLLAR, SHROUD SEAL, STATIC LOAD 15100 N / 3400 LBF, DYNAMIC LOAD 28500 N / 6400 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, INDUSTRIAL SERIES, TWO-BOLT FLANGE MOUNT, 1 INCH DIAMETER BORE, 1.25 INCH SHAFT, WIDE INNER RING AND HOUSED UNITS, CONCENTRIC LOCKING COLLAR, SHROUD SEAL, STATIC LOAD 15100 N / 3400 LBF, DYNAMIC LOAD 28500 N / 6400 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19446238 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19446238
Pillow Block/Bearing Housing 19446238
BALL BEARING UNIT, INDUSTRIAL SERIES, TWO-BOLT FLANGE MOUNT, 1 INCH DIAMETER BORE, 1.25 INCH SHAFT, WIDE INNER RING AND HOUSED UNITS, CONCENTRIC LOCKING COLLAR, SHROUD SEAL, STATIC LOAD 15100 N / 3400 LBF, DYNAMIC LOAD 28500 N / 6400 LBF. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, INDUSTRIAL SERIES, TWO-BOLT FLANGE MOUNT, 1 INCH DIAMETER BORE, 1.25 INCH SHAFT, WIDE INNER RING AND HOUSED UNITS, CONCENTRIC LOCKING COLLAR, SHROUD SEAL, STATIC LOAD 15100 N / 3400 LBF, DYNAMIC LOAD 28500 N / 6400 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19446238
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. ID, 6-29/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.19 inch (55.56 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details