Timken Company (The) Pillow Block/Bearing Housing RCJ1 1/8

Description
WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 70763429 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
70763429
Pillow Block/Bearing Housing 70763429
WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 70763429
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 - TTWN-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1200 lbs (544 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details