Timken Company (The) Pillow Block/Bearing Housing RCJTC1 3/16

Description
BALL BEARING UNIT, FLANGE-MOUNT, TWO BOLT, 1.1875 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE-MOUNT, TWO BOLT, 1.1875 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19397315 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19397315
Pillow Block/Bearing Housing 19397315
BALL BEARING UNIT, FLANGE-MOUNT, TWO BOLT, 1.1875 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE-MOUNT, TWO BOLT, 1.1875 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19397315
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN6 - TTWN-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 200 lbs (90.7 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 119999824 - Radwell International
Specs
Bearing Type Spherical Roller
View Details