Timken Company (The) Pillow Block/Bearing Housing RCJT1 1/8

Description
FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 68629895 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
68629895
Pillow Block/Bearing Housing 68629895
FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 68629895
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details