Timken Company (The) Pillow Block/Bearing Housing RCJT1-1/8

Description
FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19408976 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19408976
Pillow Block/Bearing Housing 19408976
FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19408976
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block/Bearing Housing - 99954690 - Radwell International
Specs
Bearing Type Spherical Roller
View Details