Timken Company (The) Pillow Block/Bearing Housing QAP10A115SM

Description
PILLOW BLOCK ROLLER BEARING UNIT, SPHERICAL ROLLER BEARING, HOUSED UNIT, DOUBLE ROW, FIXED, TWO-BOLT BASE, 1.9375 INCH BORE, CAST STEEL MATERIAL, OPEN END, CONCENTRIC COLLAR LOCK, RADIAL DYNAMIC LOAD 26300 LBF, RADIAL STATIC LOAD 26600 LBF, (883450187824). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ROLLER BEARING UNIT, SPHERICAL ROLLER BEARING, HOUSED UNIT, DOUBLE ROW, FIXED, TWO-BOLT BASE, 1.9375 INCH BORE, CAST STEEL MATERIAL, OPEN END, CONCENTRIC COLLAR LOCK, RADIAL DYNAMIC LOAD 26300 LBF, RADIAL STATIC LOAD 26600 LBF, (883450187824). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99954690 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99954690
Pillow Block/Bearing Housing 99954690
PILLOW BLOCK ROLLER BEARING UNIT, SPHERICAL ROLLER BEARING, HOUSED UNIT, DOUBLE ROW, FIXED, TWO-BOLT BASE, 1.9375 INCH BORE, CAST STEEL MATERIAL, OPEN END, CONCENTRIC COLLAR LOCK, RADIAL DYNAMIC LOAD 26300 LBF, RADIAL STATIC LOAD 26600 LBF, (883450187824). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING UNIT, SPHERICAL ROLLER BEARING, HOUSED UNIT, DOUBLE ROW, FIXED, TWO-BOLT BASE, 1.9375 INCH BORE, CAST STEEL MATERIAL, OPEN END, CONCENTRIC COLLAR LOCK, RADIAL DYNAMIC LOAD 26300 LBF, RADIAL STATIC LOAD 26600 LBF, (883450187824). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99954690
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details