Timken Company (The) Pillow Block/Bearing Housing RCJT 3/4

Description
PILLOW BLOCK, TWO-BOLT FLANGED, 0.75 INCH BORE, ECCENTRIC LOCKING COLLAR, SHROUD SEAL, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, TWO-BOLT FLANGED, 0.75 INCH BORE, ECCENTRIC LOCKING COLLAR, SHROUD SEAL, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19379522 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19379522
Pillow Block/Bearing Housing 19379522
PILLOW BLOCK, TWO-BOLT FLANGED, 0.75 INCH BORE, ECCENTRIC LOCKING COLLAR, SHROUD SEAL, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, TWO-BOLT FLANGED, 0.75 INCH BORE, ECCENTRIC LOCKING COLLAR, SHROUD SEAL, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19379522
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Pillow Block/Bearing Housing - 19460166 - Radwell International
Specs
Bearing Type Ball
View Details