Timken Company (The) Pillow Block/Bearing Housing RCJT-1-3/4

Description
WIDE INNER RING AND HOUSED UNIT, BALL BEARING, 1-3/4IN SHAFT, 2.480IN INSIDE RING OD. FREE 2 YEAR RADWELL WARRANTY
Description
WIDE INNER RING AND HOUSED UNIT, BALL BEARING, 1-3/4IN SHAFT, 2.480IN INSIDE RING OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19462531 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19462531
Pillow Block/Bearing Housing 19462531
WIDE INNER RING AND HOUSED UNIT, BALL BEARING, 1-3/4IN SHAFT, 2.480IN INSIDE RING OD. FREE 2 YEAR RADWELL WARRANTY

WIDE INNER RING AND HOUSED UNIT, BALL BEARING, 1-3/4IN SHAFT, 2.480IN INSIDE RING OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19462531
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-3/4 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20928 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Pillow Block/Bearing Housing - 19436893 - Radwell International
Specs
Bearing Type Ball
View Details